Amphenol Industrial Jam Nut Connector Receptacle, Size 15, 19 Position, Panel; Product Range Amphenol Industrial TVS07RF-15-19P

Description
TV 19C 19#20 PIN J/N RECP
Request a Quote
Description
TV 19C 19#20 PIN J/N RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jam Nut Connector Receptacle, Size 15, 19 Position, Panel, is part of the Amphenol Industrial product range. This connector features a threaded coupling style and is designed for crimp pin contacts. It is compliant with RoHS standards, ensuring it meets environmental regulations. The connector is suitable for applications requiring a reliable and secure connection in various environments, including military and commercial sectors. Its jam nut design allows for easy mounting in tight spaces, making it a practical choice for engineers looking for a robust connector solution.

Datasheet Summary
Powered by GS/AI

The Jam Nut Connector Receptacle, Size 15, 19 Position, Panel, is part of the Amphenol Industrial product range. This connector features a threaded coupling style and is designed for crimp pin contacts. It is compliant with RoHS standards, ensuring it meets environmental regulations. The connector is suitable for applications requiring a reliable and secure connection in various environments, including military and commercial sectors. Its jam nut design allows for easy mounting in tight spaces, making it a practical choice for engineers looking for a robust connector solution.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 19C 19#20 PIN J/N RECP

TV 19C 19#20 PIN J/N RECP

Buy Now
 - Amphenol TVS07RF-15-19P - PEI-Genesis
Philadelphia, PA, United States
TV 19C 19#20 PIN WALL RECP

TV 19C 19#20 PIN WALL RECP

Buy Now
Jam Nut Connector Receptacle, Size 15, 19 Position, Panel; Product Range Amphenol Industrial - 97J3214 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 15, 19 Position, Panel; Product Range Amphenol Industrial
97J3214
Jam Nut Connector Receptacle, Size 15, 19 Position, Panel; Product Range Amphenol Industrial 97J3214
JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 19 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 19 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS07RF-15-19P Amphenol TVS07RF-15-19P 97J3214
Product Name Jam Nut Connector Receptacle, Size 15, 19 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details