Amphenol Industrial Jam Nut Connector Receptacle, Size 13, 10 Position, Panel; Product Range Amphenol Industrial TVS07RF-13-98PB-LC

Description
TV 10C 10#20 PIN J/N RECP
Request a Quote Datasheet
Description
TV 10C 10#20 PIN J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS07RF-13-98PB-LC - PEI-Genesis
Philadelphia, PA, United States
TV 10C 10#20 PIN J/N RECP

TV 10C 10#20 PIN J/N RECP

Buy Now
Jam Nut Connector Receptacle, Size 13, 10 Position, Panel; Product Range Amphenol Industrial - 97J3212 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 13, 10 Position, Panel; Product Range Amphenol Industrial
97J3212
Jam Nut Connector Receptacle, Size 13, 10 Position, Panel; Product Range Amphenol Industrial 97J3212
JAM NUT CONNECTOR RECEPTACLE, SIZE 13, 10 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 13, 10 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS07RF-13-98PB-LC 97J3212
Product Name Jam Nut Connector Receptacle, Size 13, 10 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details