Amphenol Industrial Jam Nut Connector Receptacle, Size 13, 10 Position, Panel; Product Range Amphenol Industrial TVS07RF-13-98P-LC

Description
TV 10C 10#20 PIN WALL RECP
Request a Quote Datasheet
Description
TV 10C 10#20 PIN WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS07RF-13-98P-LC - PEI-Genesis
Philadelphia, PA, United States
TV 10C 10#20 PIN WALL RECP

TV 10C 10#20 PIN WALL RECP

Buy Now
Jam Nut Connector Receptacle, Size 13, 10 Position, Panel; Product Range Amphenol Industrial - 97J3210 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 13, 10 Position, Panel; Product Range Amphenol Industrial
97J3210
Jam Nut Connector Receptacle, Size 13, 10 Position, Panel; Product Range Amphenol Industrial 97J3210
JAM NUT CONNECTOR RECEPTACLE, SIZE 13, 10 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 13, 10 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS07RF-13-98P-LC 97J3210
Product Name Jam Nut Connector Receptacle, Size 13, 10 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Din Connector Omron Electronic Components - 06AC0223 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
MIL-DTL-83513 Filter (Micro D) -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details