Amphenol Industrial Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel; Product Range Amphenol Industrial TVS07RF-13-8SB-LC

Description
TV 8C 8#20 SKT WALL RECP
Request a Quote Datasheet
Description
TV 8C 8#20 SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS07RF-13-8SB-LC - PEI-Genesis
Philadelphia, PA, United States
TV 8C 8#20 SKT WALL RECP

TV 8C 8#20 SKT WALL RECP

Buy Now
Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel; Product Range Amphenol Industrial - 97J3209 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel; Product Range Amphenol Industrial
97J3209
Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel; Product Range Amphenol Industrial 97J3209
JAM NUT CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

JAM NUT CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS07RF-13-8SB-LC 97J3209
Product Name Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Accessories - 17-100P160-15-1-C-BK4-15-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details