Amphenol Industrial Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel; Product Range Amphenol Industrial TVS07RF-13-8P-LC

Description
TV 8C 8#20 PIN WALL RECP
Request a Quote Datasheet
Description
TV 8C 8#20 PIN WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS07RF-13-8P-LC - PEI-Genesis
Philadelphia, PA, United States
TV 8C 8#20 PIN WALL RECP

TV 8C 8#20 PIN WALL RECP

Buy Now
Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel; Product Range Amphenol Industrial - 97J3207 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel; Product Range Amphenol Industrial
97J3207
Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel; Product Range Amphenol Industrial 97J3207
JAM NUT CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

JAM NUT CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS07RF-13-8P-LC 97J3207
Product Name Jam Nut Connector, Receptacle, Size 13, 8 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Mini SAS HD 8i Receptacle Connectors - SFF-8643 - Q080639HR072M501ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details