Amphenol Industrial Jam Nut Connector Receptacle, Size 13, 22 Position, Panel; Product Range Amphenol Industrial TVS07RF-13-35SA-LC

Description
TV 22C 22#22D SKT J/N RECP
Request a Quote Datasheet
Description
TV 22C 22#22D SKT J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV 22C 22#22D SKT J/N RECP

TV 22C 22#22D SKT J/N RECP

Buy Now
Jam Nut Connector Receptacle, Size 13, 22 Position, Panel; Product Range Amphenol Industrial - 97J3205 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 13, 22 Position, Panel; Product Range Amphenol Industrial
97J3205
Jam Nut Connector Receptacle, Size 13, 22 Position, Panel; Product Range Amphenol Industrial 97J3205
JAM NUT CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TVS07RF-13-35SA-LC 97J3205
Product Name Jam Nut Connector Receptacle, Size 13, 22 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm C Connectors Straight Plug - 150106 - PIC Wire & Cable
Specs
Geometry Straight
View Details
MDD Series: High density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details