Amphenol Industrial Jam Nut Connector Receptacle, Size 13, 22 Position, Panel; Product Range Amphenol Industrial TVS07RF-13-35P-LC

Description
TV 22C 22#22D PIN WALL RECP
Request a Quote Datasheet
Description
TV 22C 22#22D PIN WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS07RF-13-35P-LC - PEI-Genesis
Philadelphia, PA, United States
TV 22C 22#22D PIN WALL RECP

TV 22C 22#22D PIN WALL RECP

Buy Now
TV 22C 22#22D PIN WALL RECP

TV 22C 22#22D PIN WALL RECP

Buy Now
Jam Nut Connector Receptacle, Size 13, 22 Position, Panel; Product Range Amphenol Industrial - 97J3202 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 13, 22 Position, Panel; Product Range Amphenol Industrial
97J3202
Jam Nut Connector Receptacle, Size 13, 22 Position, Panel; Product Range Amphenol Industrial 97J3202
JAM NUT CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TVS07RF-13-35P-LC TVS07RF-13-35P-LC 97J3202
Product Name Jam Nut Connector Receptacle, Size 13, 22 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11210YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.3110 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details