Amphenol Industrial Jam Nut Connector, Receptacle, Size 11, 6 Position, Panel; Product Range Amphenol Industrial TVS07RF-11-98PA-LC

Description
TV 6C 6#20 PIN J/N RECP
Request a Quote Datasheet
Description
TV 6C 6#20 PIN J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS07RF-11-98PA-LC - PEI-Genesis
Philadelphia, PA, United States
TV 6C 6#20 PIN J/N RECP

TV 6C 6#20 PIN J/N RECP

Buy Now
Jam Nut Connector, Receptacle, Size 11, 6 Position, Panel; Product Range Amphenol Industrial - 97J3201 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 11, 6 Position, Panel; Product Range Amphenol Industrial
97J3201
Jam Nut Connector, Receptacle, Size 11, 6 Position, Panel; Product Range Amphenol Industrial 97J3201
JAM NUT CONNECTOR, RECEPTACLE, SIZE 11, 6 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

JAM NUT CONNECTOR, RECEPTACLE, SIZE 11, 6 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS07RF-11-98PA-LC 97J3201
Product Name Jam Nut Connector, Receptacle, Size 11, 6 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - ASA.00.250.NTL-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details