Amphenol Industrial Jam Nut Connector, Receptacle, Size 11, 2 Position, Panel; Product Range Amphenol Industrial TVS07RF-11-2P-LC

Description
TV 2C 2#16 PIN WALL RECP
Request a Quote Datasheet
Description
TV 2C 2#16 PIN WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS07RF-11-2P-LC - PEI-Genesis
Philadelphia, PA, United States
TV 2C 2#16 PIN WALL RECP

TV 2C 2#16 PIN WALL RECP

Buy Now
TV 2C 2#16 PIN J/N RECP

TV 2C 2#16 PIN J/N RECP

Buy Now
Jam Nut Connector, Receptacle, Size 11, 2 Position, Panel; Product Range Amphenol Industrial - 97J3200 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 11, 2 Position, Panel; Product Range Amphenol Industrial
97J3200
Jam Nut Connector, Receptacle, Size 11, 2 Position, Panel; Product Range Amphenol Industrial 97J3200
JAM NUT CONNECTOR, RECEPTACLE, SIZE 11, 2 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

JAM NUT CONNECTOR, RECEPTACLE, SIZE 11, 2 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TVS07RF-11-2P-LC TVS07RF-11-2P-LC 97J3200
Product Name Jam Nut Connector, Receptacle, Size 11, 2 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-4965-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Transformer Series: High Density, High Power, Intercoach Couplers -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details