Amphenol Corporation Connectors, Interconnects - Circular Connectors - Housings TVS06RS-23-21AA

Description
Win Source Part Number: 972220-TVS06RS-23-21 AA Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: MIL-DTL-38999 Series III, Tri-Start™ TV Type: For Male Pins Number of Positions: 21 Features: Coupling Nut, Firewall Usage, Self Locking Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Threaded Package: Bulk Contact Size: 16 Note: Contacts Not Included Shielding: Shielded Orientation: A Housing Color: Silver Standard Package: 1 Shell Size - Insert: 23-21 Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -65°C ~ 200°C Shell Material: Stainless Steel Shell Finish: Nickel ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable HTSUS: 8538.90.8180 Mfr: Amphenol Aerospace Operations Other Names: AATVS06RS-23-21AA Base Product Number: TVS06RS
Request a Quote Datasheet
Description
Win Source Part Number: 972220-TVS06RS-23-21 AA Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: MIL-DTL-38999 Series III, Tri-Start™ TV Type: For Male Pins Number of Positions: 21 Features: Coupling Nut, Firewall Usage, Self Locking Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Threaded Package: Bulk Contact Size: 16 Note: Contacts Not Included Shielding: Shielded Orientation: A Housing Color: Silver Standard Package: 1 Shell Size - Insert: 23-21 Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -65°C ~ 200°C Shell Material: Stainless Steel Shell Finish: Nickel ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable HTSUS: 8538.90.8180 Mfr: Amphenol Aerospace Operations Other Names: AATVS06RS-23-21AA Base Product Number: TVS06RS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Housings - 972220-TVS06RS-23-21AA - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Housings
972220-TVS06RS-23-21AA
Connectors, Interconnects - Circular Connectors - Housings 972220-TVS06RS-23-21AA
Win Source Part Number: 972220-TVS06RS-23-21 AA Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: MIL-DTL-38999 Series III, Tri-Start™ TV Type: For Male Pins Number of Positions: 21 Features: Coupling Nut, Firewall Usage, Self Locking Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Threaded Package: Bulk Contact Size: 16 Note: Contacts Not Included Shielding: Shielded Orientation: A Housing Color: Silver Standard Package: 1 Shell Size - Insert: 23-21 Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -65°C ~ 200°C Shell Material: Stainless Steel Shell Finish: Nickel ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable HTSUS: 8538.90.8180 Mfr: Amphenol Aerospace Operations Other Names: AATVS06RS-23-21AA Base Product Number: TVS06RS

Win Source Part Number: 972220-TVS06RS-23-21AA
Category: Connectors, Interconnects>Circular Connectors - Housings
Series: MIL-DTL-38999 Series III, Tri-Start™ TV
Type: For Male Pins
Number of Positions: 21
Features: Coupling Nut, Firewall Usage, Self Locking
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Size: 16
Note: Contacts Not Included
Shielding: Shielded
Orientation: A
Housing Color: Silver
Standard Package: 1
Shell Size - Insert: 23-21
Mounting Type: Free Hanging (In-Line)
Contact Shape: Circular
Temperature Range - Operating: -65°C ~ 200°C
Shell Material: Stainless Steel
Shell Finish: Nickel
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
HTSUS: 8538.90.8180
Mfr: Amphenol Aerospace Operations
Other Names: AATVS06RS-23-21AA
Base Product Number: TVS06RS

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2005-TVS06RS-23-21AA
Electronic Connector 2005-TVS06RS-23-21AA
CONN PLUG HSG MALE 21POS INLINE / 21 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, Firewall Usage, Self Locking Product overview: TVS06RS-23-21AA from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-TVS06RS-23-21AA can be used for catalog matching and distributor lookup.

CONN PLUG HSG MALE 21POS INLINE / 21 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, Firewall Usage, Self Locking Product overview: TVS06RS-23-21AA from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-TVS06RS-23-21AA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 972220-TVS06RS-23-21AA 2005-TVS06RS-23-21AA
Product Name Connectors, Interconnects - Circular Connectors - Housings Electronic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-1026-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details