Standard Circular Connector TV 79C 79#22D SK T PLUG Product overview: TVS06RS-21-35SA-LC from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-TVS06RS-21-35SA-
Win Source Part Number: 1161117-TVS06RS-21-3
Category: Connectors, Interconnects>Circul
Series: MIL-DTL-38999 Series III, Tri-Start™ TV
Type: For Female Sockets
Number of Positions: 79
Features: Coupling Nut, Firewall Usage, Self Locking
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Size: 22D
Note: Contacts Not Included
Shielding: Shielded
Orientation: A
Housing Color: Silver
Standard Package: 1
Shell Size - Insert: 21-35
Mounting Type: Free Hanging (In-Line)
Contact Shape: Circular
Temperature Range - Operating: -65°C ~ 200°C
Shell Material: Stainless Steel
Shell Finish: Nickel
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Mfr: Amphenol Aerospace Operations
Other Names: AATVS06RS-21-35SA-LC
Base Product Number: TVS06RS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 329-TVS06RS-21-35SA-LC | 1161117-TVS06RS-21-35SA-LC |
| Product Name | Electronic Connector | Connectors, Interconnects - Circular Connectors - Housings |
| Voltage Rating | 400 to 550 volts |