Amphenol Corporation
Tv 19C 19#20 Pin Plug Amphenol
TVS06RS-15-19PA
Description
TV 19C 19#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
TV 19C 19#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Tv 19C 19#20 Pin Plug Amphenol
60X1158
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol TVS06RS-15-19PA |
60X1158 |
|
Product Name
|
|
Tv 19C 19#20 Pin Plug Amphenol |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details