Amphenol Corporation
Tv 18C 18#20 Pin Plug Amphenol
TVS06RS-15-18HA
Description
TV 18C 18#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
TV 18C 18#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Tv 18C 18#20 Pin Plug Amphenol
76X9300
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol TVS06RS-15-18HA |
76X9300 |
|
Product Name
|
|
Tv 18C 18#20 Pin Plug Amphenol |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers