Amphenol Corporation
Tv 5C 5#20 Skt Plug Amphenol
TVS06RS-11-5B
Description
TV 5C 5#20 SKT PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
TV 5C 5#20 SKT PLUG
Request a Quote
Email Supplier
Suppliers
Tv 5C 5#20 Skt Plug Amphenol
60X0937
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol TVS06RS-11-5B |
60X0937 |
|
Product Name
|
|
Tv 5C 5#20 Skt Plug Amphenol |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Geometry
Straight
Termination
Magnetic
Voltage Rating
12 volts
View Details