Amphenol Industrial Circular Connector, Plug, Size 9, 3 Position, Cable; Product Range Amphenol Industrial TVS06RK-9-98SA-LC

Description
TV 3C 3#20 SKT WALL RECP
Request a Quote Datasheet
Description
TV 3C 3#20 SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RK-9-98SA-LC - PEI-Genesis
Philadelphia, PA, United States
TV 3C 3#20 SKT WALL RECP

TV 3C 3#20 SKT WALL RECP

Buy Now
Circular Connector, Plug, Size 9, 3 Position, Cable; Product Range Amphenol Industrial - 97J3196 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 9, 3 Position, Cable; Product Range Amphenol Industrial
97J3196
Circular Connector, Plug, Size 9, 3 Position, Cable; Product Range Amphenol Industrial 97J3196
CIRCULAR CONNECTOR, PLUG, SIZE 9, 3 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 9, 3 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RK-9-98SA-LC 97J3196
Product Name Circular Connector, Plug, Size 9, 3 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details