AMPHENOL CORPORATION
TVS06RK-25-37AE -- TV 39C 39#16 PIN PLUG AMPHENOL
Amphenol Corporation
Tv 39C 39#16 Pin Plug Amphenol
TVS06RK-25-37AE
Description
TV 39C 39#16 PIN PLUG
Description
TV 39C 39#16 PIN PLUG
Suppliers
Tv 39C 39#16 Pin Plug Amphenol
60X0692
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
60X0692 |
|
Product Name
|
Tv 39C 39#16 Pin Plug Amphenol |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details