Amphenol Corporation
Tv 6C 6#20 Pin Plug Amphenol
TVS06RK-11-98PB-LC
Description
TV 6C 6#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
TV 6C 6#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Tv 6C 6#20 Pin Plug Amphenol
59X9675
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol TVS06RK-11-98PB-LC |
59X9675 |
|
Product Name
|
|
Tv 6C 6#20 Pin Plug Amphenol |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details