Amphenol Corporation
Tv 6C 6#20 Pin Plug Amphenol
TVS06RK-11-98HA-LC
Description
TV 6C 6#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
TV 6C 6#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Tv 6C 6#20 Pin Plug Amphenol
59X9661
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol TVS06RK-11-98HA-LC |
59X9661 |
|
Product Name
|
|
Tv 6C 6#20 Pin Plug Amphenol |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details