Amphenol Industrial Circular Connector Plug Size 25, 29 Position, Cable; Product Range Amphenol Industrial TVS06RF25-29P

Description
TV 29C 29#16 PIN PLUG
Request a Quote Datasheet
Description
TV 29C 29#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 29C 29#16 PIN PLUG

TV 29C 29#16 PIN PLUG

Buy Now
Circular Connector Plug Size 25, 29 Position, Cable; Product Range Amphenol Industrial - 97J3163 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 29 Position, Cable; Product Range Amphenol Industrial
97J3163
Circular Connector Plug Size 25, 29 Position, Cable; Product Range Amphenol Industrial 97J3163
CIRCULAR CONNECTOR PLUG SIZE 25, 29 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 29 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TVS06RF25-29P 97J3163
Product Name Circular Connector Plug Size 25, 29 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Assemblies - CAB.M16.NYC.C52N-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 6.0 amps
View Details
2 suppliers