Amphenol Corporation Circular Connector Plug Size 25, 11 Position, Cable; Product Range Amphenol TVS06RF25-11S

Description
TV 11C 2#20 9#10(POWER) SKT
Request a Quote Datasheet
Description
TV 11C 2#20 9#10(POWER) SKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF25-11S - PEI-Genesis
Philadelphia, PA, United States
TV 11C 2#20 9#10(POWER) SKT

TV 11C 2#20 9#10(POWER) SKT

Buy Now
Circular Connector Plug Size 25, 11 Position, Cable; Product Range Amphenol - 31M2953 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 11 Position, Cable; Product Range Amphenol
31M2953
Circular Connector Plug Size 25, 11 Position, Cable; Product Range Amphenol 31M2953
CIRCULAR CONNECTOR PLUG SIZE 25, 11 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 11 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF25-11S 31M2953
Product Name Circular Connector Plug Size 25, 11 Position, Cable; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNF12-S4SP0-BP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details
2 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details