Amphenol Industrial Circular Connector Plug, Size 23, 6 Position, Cable; Product Range Amphenol Industrial TVS06RF23-6PB

Description
TV 6C 6#8(TWINAX) PIN PLUG
Request a Quote Datasheet
Description
TV 6C 6#8(TWINAX) PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 6C 6#8(TWINAX) PIN PLUG

TV 6C 6#8(TWINAX) PIN PLUG

Buy Now
 - Amphenol TVS06RF23-6PB - PEI-Genesis
Philadelphia, PA, United States
TV 6C 6#8(TWINAX) PIN PLUG

TV 6C 6#8(TWINAX) PIN PLUG

Buy Now
Circular Connector Plug, Size 23, 6 Position, Cable; Product Range Amphenol Industrial - 72K1015 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 23, 6 Position, Cable; Product Range Amphenol Industrial
72K1015
Circular Connector Plug, Size 23, 6 Position, Cable; Product Range Amphenol Industrial 72K1015
CIRCULAR CONNECTOR PLUG, SIZE 23, 6 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 23, 6 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS06RF23-6PB Amphenol TVS06RF23-6PB 72K1015
Product Name Circular Connector Plug, Size 23, 6 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products