Amphenol Industrial Circular Connector, Plug, Size 9, 3 Position, Cable; Product Range Amphenol Industrial TVS06RF-9-98SA

Description
TV 3C 3#20 SKT PLUG NI
Request a Quote Datasheet
Description
TV 3C 3#20 SKT PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 3C 3#20 SKT PLUG NI

TV 3C 3#20 SKT PLUG NI

Buy Now
 - Amphenol TVS06RF-9-98SA - PEI-Genesis
Philadelphia, PA, United States
TV 3C 3#20 SKT PLUG NI

TV 3C 3#20 SKT PLUG NI

Buy Now
Circular Connector, Plug, Size 9, 3 Position, Cable; Product Range Amphenol Industrial - 97J3153 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 9, 3 Position, Cable; Product Range Amphenol Industrial
97J3153
Circular Connector, Plug, Size 9, 3 Position, Cable; Product Range Amphenol Industrial 97J3153
CIRCULAR CONNECTOR, PLUG, SIZE 9, 3 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 9, 3 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS06RF-9-98SA Amphenol TVS06RF-9-98SA 97J3153
Product Name Circular Connector, Plug, Size 9, 3 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - EEG.1K.304.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 10.0 amps
View Details
2 suppliers
Modular Connectors / Ethernet Connectors - 222S14M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details