Amphenol Industrial Circular Connector, Plug, Size 9, 3 Position, Cable; Product Range Amphenol Industrial TVS06RF-9-98PB

Description
TV 3C 3#20 PIN PLUG NI
Request a Quote Datasheet
Description
TV 3C 3#20 PIN PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 3C 3#20 PIN PLUG NI

TV 3C 3#20 PIN PLUG NI

Buy Now
 - Amphenol TVS06RF-9-98PB - PEI-Genesis
Philadelphia, PA, United States
TV 3C 3#20 PIN PLUG NI

TV 3C 3#20 PIN PLUG NI

Buy Now
Circular Connector, Plug, Size 9, 3 Position, Cable; Product Range Amphenol Industrial - 25K9977 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 9, 3 Position, Cable; Product Range Amphenol Industrial
25K9977
Circular Connector, Plug, Size 9, 3 Position, Cable; Product Range Amphenol Industrial 25K9977
CIRCULAR CONNECTOR, PLUG, SIZE 9, 3 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 9, 3 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS06RF-9-98PB Amphenol TVS06RF-9-98PB 25K9977
Product Name Circular Connector, Plug, Size 9, 3 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-109-584-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
High Frequency Mini-Lock Connectors - SMPM Series - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors; Military Connector
Mounting Male Straight PCB Mount
View Details