RFI PLUG, 38999 SIII
TV 3C 3#20 PIN WALL RECP
CIRCULAR CONNECTOR, PLUG, SIZE 9, 3 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
CONN PLUG MALE 3POS GOLD CRIMP
AMPHENOL INDUSTRIAL TVS06RF-9-98P Circular Connector, Tri-Start TV Series, MIL-DTL-38999 Series III Equivalent, Straight Plug, 3
| Heilind Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | TVS06RF-9-98P | Amphenol TVS06RF-9-98P | 25K9975 | TVS06RF-9-98P | 61-TVS06RF-9-98P |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector, Plug, Size 9, 3 Position, Cable; Product Range Amphenol Industrial | Circular Connector Assemblies | AMPHENOL INDUSTRIAL TVS06RF-9-98P Circular Connector, Tri-Start TV Series, MIL-DTL-38999 Series III Equivalent, Straight Plug, 3 | |
| Gender | Male / Plug | Female / Jack | Male / Plug | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | ||
| Coupling / Adapter | Coupling / Adapter | ||||
| Coupling | Threaded |