Amphenol Industrial Circular Connector, Plug, Size 9, 2 Position, Cable; Product Range Amphenol Industrial TVS06RF-9-94P

Description
CIRCULAR CONNECTOR, PLUG, SIZE 9, 2 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, SIZE 9, 2 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, Size 9, 2 Position, Cable; Product Range Amphenol Industrial - 97J3146 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 9, 2 Position, Cable; Product Range Amphenol Industrial
97J3146
Circular Connector, Plug, Size 9, 2 Position, Cable; Product Range Amphenol Industrial 97J3146
CIRCULAR CONNECTOR, PLUG, SIZE 9, 2 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 9, 2 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J3146
Product Name Circular Connector, Plug, Size 9, 2 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products