TV 8C 8#8(TWIN) SKT WALL RECP
TV 8C 8#8(TWIN) SKT WALL RECP
CIRCULAR CONNECTOR PLUG, SIZE 25, 8 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol TVS06RF-25-8SD-LC | TVS06RF-25-8SD-LC | 25K9973 |
| Product Name | Circular Connector Plug, Size 25, 8 Position, Cable; Product Range Amphenol Industrial | ||
| Gender | Female / Jack |