Amphenol Industrial Circular Connector Plug, Size 25, 8 Position, Cable; Product Range Amphenol Industrial TVS06RF-25-8SA-LC

Description
TV 8C 8#8(TWIN) SKT WALL PLUG
Request a Quote Datasheet
Description
TV 8C 8#8(TWIN) SKT WALL PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV 8C 8#8(TWIN) SKT WALL PLUG

TV 8C 8#8(TWIN) SKT WALL PLUG

Buy Now
 - Amphenol TVS06RF-25-8SA-LC - PEI-Genesis
Philadelphia, PA, United States
TV 8C 8#8(TWIN) SKT WALL RECP

TV 8C 8#8(TWIN) SKT WALL RECP

Buy Now
Circular Connector Plug, Size 25, 8 Position, Cable; Product Range Amphenol Industrial - 25K9970 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 25, 8 Position, Cable; Product Range Amphenol Industrial
25K9970
Circular Connector Plug, Size 25, 8 Position, Cable; Product Range Amphenol Industrial 25K9970
CIRCULAR CONNECTOR PLUG, SIZE 25, 8 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 25, 8 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS06RF-25-8SA-LC Amphenol TVS06RF-25-8SA-LC 25K9970
Product Name Circular Connector Plug, Size 25, 8 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11065-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details