Amphenol Industrial Circular Connector Plug Size 25, 99 Position, Cable; Product Range Amphenol Industrial TVS06RF-25-7PE

Description
CIRCULAR CONNECTOR PLUG SIZE 25, 99 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:99Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 25, 99 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:99Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 25, 99 Position, Cable; Product Range Amphenol Industrial - 31K5586 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 99 Position, Cable; Product Range Amphenol Industrial
31K5586
Circular Connector Plug Size 25, 99 Position, Cable; Product Range Amphenol Industrial 31K5586
CIRCULAR CONNECTOR PLUG SIZE 25, 99 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:99Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 99 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:99Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K5586
Product Name Circular Connector Plug Size 25, 99 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products