Amphenol Industrial Circular Connector Plug Size 25, 61 Position, Cable; Product Range Amphenol Industrial TVS06RF-25-61P

Description
TV 61C 61#20 PIN WALL RECP
Request a Quote Datasheet
Description
TV 61C 61#20 PIN WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-25-61P - PEI-Genesis
Philadelphia, PA, United States
TV 61C 61#20 PIN WALL RECP

TV 61C 61#20 PIN WALL RECP

Buy Now
Circular Connector Plug Size 25, 61 Position, Cable; Product Range Amphenol Industrial - 97J3143 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 61 Position, Cable; Product Range Amphenol Industrial
97J3143
Circular Connector Plug Size 25, 61 Position, Cable; Product Range Amphenol Industrial 97J3143
CIRCULAR CONNECTOR PLUG SIZE 25, 61 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 61 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-25-61P 97J3143
Product Name Circular Connector Plug Size 25, 61 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7923D - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details