Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted TVS06RF-25-4S

Description
TV 56C 48#20 8#16 SKT PLUG
Request a Quote Datasheet
Description
TV 56C 48#20 8#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-25-4S - PEI-Genesis
Philadelphia, PA, United States
TV 56C 48#20 8#16 SKT PLUG

TV 56C 48#20 8#16 SKT PLUG

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - TVS06RF-25-4S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
TVS06RF-25-4S
Connectors Circlr,Industrial,Metal,Assembld/Kitted TVS06RF-25-4S
RFI PLUG, 38999 SIII

RFI PLUG, 38999 SIII

Buy Now
Circular Connector Plug Size 25, 56 Position, Cable; Product Range Amphenol Industrial - 19M0548 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 56 Position, Cable; Product Range Amphenol Industrial
19M0548
Circular Connector Plug Size 25, 56 Position, Cable; Product Range Amphenol Industrial 19M0548
CIRCULAR CONNECTOR PLUG SIZE 25, 56 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 56 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-25-4S TVS06RF-25-4S 19M0548
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Plug Size 25, 56 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Coaxial Adapters - NAEE - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Industrial Circular Connectors - 1115765 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details