Amphenol Industrial Circular Connector Plug Size 25, 56 Position, Cable; Product Range Amphenol Industrial TVS06RF-25-4PC

Description
TV 56C 48#20 8#16 PIN WALL REC
Request a Quote Datasheet
Description
TV 56C 48#20 8#16 PIN WALL REC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-25-4PC - PEI-Genesis
Philadelphia, PA, United States
TV 56C 48#20 8#16 PIN WALL REC

TV 56C 48#20 8#16 PIN WALL REC

Buy Now
Circular Connector Plug Size 25, 56 Position, Cable; Product Range Amphenol Industrial - 97J3137 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 56 Position, Cable; Product Range Amphenol Industrial
97J3137
Circular Connector Plug Size 25, 56 Position, Cable; Product Range Amphenol Industrial 97J3137
CIRCULAR CONNECTOR PLUG SIZE 25, 56 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 56 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-25-4PC 97J3137
Product Name Circular Connector Plug Size 25, 56 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mil Spec Circular Connectors - 107120 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
PC Pin, Single Post Connectors - 36-1370-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details