Amphenol Industrial Circular Connector Plug Size 25, 56 Position, Cable; Product Range Amphenol Industrial TVS06RF-25-4PA-LC

Description
TV 56C 48#20 8#16 PIN WALL REC
Request a Quote Datasheet
Description
TV 56C 48#20 8#16 PIN WALL REC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-25-4PA-LC - PEI-Genesis
Philadelphia, PA, United States
TV 56C 48#20 8#16 PIN WALL REC

TV 56C 48#20 8#16 PIN WALL REC

Buy Now
Circular Connector Plug Size 25, 56 Position, Cable; Product Range Amphenol Industrial - 97J3135 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 56 Position, Cable; Product Range Amphenol Industrial
97J3135
Circular Connector Plug Size 25, 56 Position, Cable; Product Range Amphenol Industrial 97J3135
CIRCULAR CONNECTOR PLUG SIZE 25, 56 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 56 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-25-4PA-LC 97J3135
Product Name Circular Connector Plug Size 25, 56 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products