Amphenol Industrial Circular Connector Plug Size 25, 56 Position, Cable; Product Range Amphenol Industrial TVS06RF-25-4P

Description
TV 56C 48#20 8#16 PIN PLUG
Request a Quote Datasheet
Description
TV 56C 48#20 8#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 56C 48#20 8#16 PIN PLUG

TV 56C 48#20 8#16 PIN PLUG

Buy Now
 - Amphenol TVS06RF-25-4P - PEI-Genesis
Philadelphia, PA, United States
TV 56C 48#20 8#16 PIN PLUG

TV 56C 48#20 8#16 PIN PLUG

Buy Now
Circular Connector Plug Size 25, 56 Position, Cable; Product Range Amphenol Industrial - 19M0550 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 56 Position, Cable; Product Range Amphenol Industrial
19M0550
Circular Connector Plug Size 25, 56 Position, Cable; Product Range Amphenol Industrial 19M0550
CIRCULAR CONNECTOR PLUG SIZE 25, 56 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 56 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS06RF-25-4P Amphenol TVS06RF-25-4P 19M0550
Product Name Circular Connector Plug Size 25, 56 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-CEB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Specs
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details