Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 III TVS06RF-25-46PB

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
TVS06RF-25-46PB
MIL Spec Connector - MIL-DTL-38999 III TVS06RF-25-46PB
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol TVS06RF-25-46PB - PEI-Genesis
Philadelphia, PA, United States
TV 46C 46MIX PIN WALL RECP

TV 46C 46MIX PIN WALL RECP

Buy Now
Circular Connector Plug Size 25, 46 Position, Cable; Product Range Amphenol Industrial - 97J3142 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 46 Position, Cable; Product Range Amphenol Industrial
97J3142
Circular Connector Plug Size 25, 46 Position, Cable; Product Range Amphenol Industrial 97J3142
CIRCULAR CONNECTOR PLUG SIZE 25, 46 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:46Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 46 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:46Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS06RF-25-46PB Amphenol TVS06RF-25-46PB 97J3142
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug Size 25, 46 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-1026-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details