Amphenol Industrial Circular Connector Plug Size 25, 43 Position, Cable; Product Range Amphenol Industrial TVS06RF-25-43PA-LC

Description
TV 43C 23#20 20#16 PIN WALL RE
Request a Quote Datasheet
Description
TV 43C 23#20 20#16 PIN WALL RE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-25-43PA-LC - PEI-Genesis
Philadelphia, PA, United States
TV 43C 23#20 20#16 PIN WALL RE

TV 43C 23#20 20#16 PIN WALL RE

Buy Now
Circular Connector Plug Size 25, 43 Position, Cable; Product Range Amphenol Industrial - 97J3139 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 43 Position, Cable; Product Range Amphenol Industrial
97J3139
Circular Connector Plug Size 25, 43 Position, Cable; Product Range Amphenol Industrial 97J3139
CIRCULAR CONNECTOR PLUG SIZE 25, 43 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 43 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-25-43PA-LC 97J3139
Product Name Circular Connector Plug Size 25, 43 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Yellow - 1327G16-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Assemblies - CKB.M06.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 12.0 amps
View Details