Amphenol Industrial Circular Connector Plug Size 25, 43 Position, Cable; Product Range Amphenol Industrial TVS06RF-25-43P-LC

Description
TV 43C 23#20 20#16 PIN WALL RE
Request a Quote Datasheet
Description
TV 43C 23#20 20#16 PIN WALL RE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-25-43P-LC - PEI-Genesis
Philadelphia, PA, United States
TV 43C 23#20 20#16 PIN WALL RE

TV 43C 23#20 20#16 PIN WALL RE

Buy Now
Circular Connector Plug Size 25, 43 Position, Cable; Product Range Amphenol Industrial - 97J3138 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 43 Position, Cable; Product Range Amphenol Industrial
97J3138
Circular Connector Plug Size 25, 43 Position, Cable; Product Range Amphenol Industrial 97J3138
CIRCULAR CONNECTOR PLUG SIZE 25, 43 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 43 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-25-43P-LC 97J3138
Product Name Circular Connector Plug Size 25, 43 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - 39-XC5A-1682-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details