Amphenol Industrial Circular Connector Plug Size 25, 37 Position, Cable; Product Range Amphenol Industrial TVS06RF-25-37SA-LC

Description
TV 37C 37#16 SKT WALL PLUG
Request a Quote Datasheet
Description
TV 37C 37#16 SKT WALL PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV 37C 37#16 SKT WALL PLUG

TV 37C 37#16 SKT WALL PLUG

Buy Now
 - Amphenol TVS06RF-25-37SA-LC - PEI-Genesis
Philadelphia, PA, United States
TV 37C 37#16 SKT WALL RECP

TV 37C 37#16 SKT WALL RECP

Buy Now
Circular Connector Plug Size 25, 37 Position, Cable; Product Range Amphenol Industrial - 97J3133 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 37 Position, Cable; Product Range Amphenol Industrial
97J3133
Circular Connector Plug Size 25, 37 Position, Cable; Product Range Amphenol Industrial 97J3133
CIRCULAR CONNECTOR PLUG SIZE 25, 37 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 37 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS06RF-25-37SA-LC Amphenol TVS06RF-25-37SA-LC 97J3133
Product Name Circular Connector Plug Size 25, 37 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gender Female / Jack
Termination Crimp
View Details
Din Rail, Channel - 2946-2000-2201/353-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers