Amphenol Industrial Circular Connector Plug Size 25, 128 Position Cable; Product Range Amphenol Industrial TVS06RF-25-35S-LC

Description
TV 128C 128#22D SKT WALL REC
Request a Quote Datasheet
Description
TV 128C 128#22D SKT WALL REC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-25-35S-LC - PEI-Genesis
Philadelphia, PA, United States
TV 128C 128#22D SKT WALL REC

TV 128C 128#22D SKT WALL REC

Buy Now
Circular Connector Plug Size 25, 128 Position Cable; Product Range Amphenol Industrial - 97J3120 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 128 Position Cable; Product Range Amphenol Industrial
97J3120
Circular Connector Plug Size 25, 128 Position Cable; Product Range Amphenol Industrial 97J3120
CIRCULAR CONNECTOR PLUG SIZE 25, 128 POSITION CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 128 POSITION CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-25-35S-LC 97J3120
Product Name Circular Connector Plug Size 25, 128 Position Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C 90° Plug - 190807 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details