Amphenol Industrial Circular Connector Plug Size 25, 128 Position Cable; Product Range Amphenol Industrial TVS06RF-25-35PE

Description
CIRCULAR CONNECTOR PLUG SIZE 25, 128 POSITION CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 25, 128 POSITION CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 25, 128 Position Cable; Product Range Amphenol Industrial - 97J3119 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 128 Position Cable; Product Range Amphenol Industrial
97J3119
Circular Connector Plug Size 25, 128 Position Cable; Product Range Amphenol Industrial 97J3119
CIRCULAR CONNECTOR PLUG SIZE 25, 128 POSITION CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 128 POSITION CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J3119
Product Name Circular Connector Plug Size 25, 128 Position Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details