Amphenol Industrial Circular Connector Plug Size 25, 128 Position Cable; Product Range Amphenol Industrial TVS06RF-25-35PB

Description
TV 128C 128#22D PIN PLUG NI
Request a Quote Datasheet
Description
TV 128C 128#22D PIN PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-25-35PB - PEI-Genesis
Philadelphia, PA, United States
TV 128C 128#22D PIN PLUG NI

TV 128C 128#22D PIN PLUG NI

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Plug Size 25, 128 Position Cable; Product Range Amphenol Industrial - 97J3116 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 128 Position Cable; Product Range Amphenol Industrial
97J3116
Circular Connector Plug Size 25, 128 Position Cable; Product Range Amphenol Industrial 97J3116
CIRCULAR CONNECTOR PLUG SIZE 25, 128 POSITION CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 128 POSITION CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet
Mil Series Connector, 128 Contact(S), Aluminum Alloy, Male, Crimp Terminal, Plug Amphenol Aerospace - 96AJ2605 - Newark, An Avnet Company
Chicago, IL, United States
Mil Series Connector, 128 Contact(S), Aluminum Alloy, Male, Crimp Terminal, Plug Amphenol Aerospace
96AJ2605
Mil Series Connector, 128 Contact(S), Aluminum Alloy, Male, Crimp Terminal, Plug Amphenol Aerospace 96AJ2605
MIL SERIES CONNECTOR, 128 CONTACT(S), ALUMINUM ALLOY, MALE, CRIMP TERMINAL, PLUG

MIL SERIES CONNECTOR, 128 CONTACT(S), ALUMINUM ALLOY, MALE, CRIMP TERMINAL, PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-25-35PB TVS06RF-25-35PB 97J3116 96AJ2605
Product Name Circular Connector Plug Size 25, 128 Position Cable; Product Range Amphenol Industrial Mil Series Connector, 128 Contact(S), Aluminum Alloy, Male, Crimp Terminal, Plug Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details