Amphenol Industrial Circular Connector Plug Size 25, 29 Position, Cable; Product Range Amphenol Industrial TVS06RF-25-29S-LC

Description
TV 29C 29#16 SKT WALL RECP
Request a Quote Datasheet
Description
TV 29C 29#16 SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-25-29S-LC - PEI-Genesis
Philadelphia, PA, United States
TV 29C 29#16 SKT WALL RECP

TV 29C 29#16 SKT WALL RECP

Buy Now
Circular Connector Plug Size 25, 29 Position, Cable; Product Range Amphenol Industrial - 31K5581 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 29 Position, Cable; Product Range Amphenol Industrial
31K5581
Circular Connector Plug Size 25, 29 Position, Cable; Product Range Amphenol Industrial 31K5581
CIRCULAR CONNECTOR PLUG SIZE 25, 29 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 29 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-25-29S-LC 31K5581
Product Name Circular Connector Plug Size 25, 29 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - Q200B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details