Amphenol Industrial Circular Connector Plug Size 25, 29 Position, Cable; Product Range Amphenol Industrial TVS06RF-25-29P-LC

Description
CIRCULAR CONNECTOR PLUG SIZE 25, 29 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR PLUG SIZE 25, 29 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 25, 29 Position, Cable from Amphenol Industrial is designed for applications requiring robust connectivity. It features a straight plug shell style and accommodates 29 crimp pin contacts, which are not supplied with the connector. This product is compliant with RoHS standards, ensuring it meets environmental regulations. The connector is part of the MIL-DTL-38999 Series III, known for its durability and reliability in demanding environments, making it suitable for military and aerospace applications. Engineers should consider this connector for projects that require a reliable and compliant connection solution.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 25, 29 Position, Cable from Amphenol Industrial is designed for applications requiring robust connectivity. It features a straight plug shell style and accommodates 29 crimp pin contacts, which are not supplied with the connector. This product is compliant with RoHS standards, ensuring it meets environmental regulations. The connector is part of the MIL-DTL-38999 Series III, known for its durability and reliability in demanding environments, making it suitable for military and aerospace applications. Engineers should consider this connector for projects that require a reliable and compliant connection solution.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 25, 29 Position, Cable; Product Range Amphenol Industrial - 31K5579 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 29 Position, Cable; Product Range Amphenol Industrial
31K5579
Circular Connector Plug Size 25, 29 Position, Cable; Product Range Amphenol Industrial 31K5579
CIRCULAR CONNECTOR PLUG SIZE 25, 29 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 29 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K5579
Product Name Circular Connector Plug Size 25, 29 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products