Amphenol Industrial Circular Connector Plug Size 25, 25 Position, Cable; Product Range Amphenol Industrial TVS06RF-25-26PB

Description
TV 25C 25MIX PIN WALL RECP
Request a Quote Datasheet
Description
TV 25C 25MIX PIN WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-25-26PB - PEI-Genesis
Philadelphia, PA, United States
TV 25C 25MIX PIN WALL RECP

TV 25C 25MIX PIN WALL RECP

Buy Now
Circular Connector Plug Size 25, 25 Position, Cable; Product Range Amphenol Industrial - 72K1010 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 25 Position, Cable; Product Range Amphenol Industrial
72K1010
Circular Connector Plug Size 25, 25 Position, Cable; Product Range Amphenol Industrial 72K1010
CIRCULAR CONNECTOR PLUG SIZE 25, 25 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 25 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-25-26PB 72K1010
Product Name Circular Connector Plug Size 25, 25 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® 15-45 PCB Mounting Staples - 114555P11 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers