Amphenol Industrial Circular Connector Plug Size 25, 19 Position, Cable; Product Range Amphenol Industrial TVS06RF-25-19SC

Description
TV 19C 19#12 SKT WALL RECP
Request a Quote Datasheet
Description
TV 19C 19#12 SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-25-19SC - PEI-Genesis
Philadelphia, PA, United States
TV 19C 19#12 SKT WALL RECP

TV 19C 19#12 SKT WALL RECP

Buy Now
Circular Connector Plug Size 25, 19 Position, Cable; Product Range Amphenol Industrial - 97J3110 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 19 Position, Cable; Product Range Amphenol Industrial
97J3110
Circular Connector Plug Size 25, 19 Position, Cable; Product Range Amphenol Industrial 97J3110
CIRCULAR CONNECTOR PLUG SIZE 25, 19 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 19 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-25-19SC 97J3110
Product Name Circular Connector Plug Size 25, 19 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190522 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Cable Connectors - NCK-MG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details