Amphenol Industrial Circular Connector Plug Size 25, 19 Position, Cable; Product Range Amphenol Industrial TVS06RF-25-19SB

Description
TV 19C 19#12 SKT WALL RECP
Request a Quote Datasheet
Description
TV 19C 19#12 SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-25-19SB - PEI-Genesis
Philadelphia, PA, United States
TV 19C 19#12 SKT WALL RECP

TV 19C 19#12 SKT WALL RECP

Buy Now
Circular Connector Plug Size 25, 19 Position, Cable; Product Range Amphenol Industrial - 97J3109 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 19 Position, Cable; Product Range Amphenol Industrial
97J3109
Circular Connector Plug Size 25, 19 Position, Cable; Product Range Amphenol Industrial 97J3109
CIRCULAR CONNECTOR PLUG SIZE 25, 19 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 19 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-25-19SB 97J3109
Product Name Circular Connector Plug Size 25, 19 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details