Amphenol Industrial Circular Connector Plug Size 25, 42 Position, Cable; Product Range Amphenol Industrial TVS06RF-25-17PD

Description
TV 42C 36#22D 6#8(TWIN) PN RE
Request a Quote Datasheet
Description
TV 42C 36#22D 6#8(TWIN) PN RE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 42C 36#22D 6#8(TWIN) PN RE

TV 42C 36#22D 6#8(TWIN) PN RE

Buy Now
 - Amphenol TVS06RF-25-17PD - PEI-Genesis
Philadelphia, PA, United States
TV 42C 36#22D 6#8(TWIN) PN RE

TV 42C 36#22D 6#8(TWIN) PN RE

Buy Now
Circular Connector Plug Size 25, 42 Position, Cable; Product Range Amphenol Industrial - 31K5578 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 42 Position, Cable; Product Range Amphenol Industrial
31K5578
Circular Connector Plug Size 25, 42 Position, Cable; Product Range Amphenol Industrial 31K5578
CIRCULAR CONNECTOR PLUG SIZE 25, 42 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:42Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 42 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:42Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS06RF-25-17PD Amphenol TVS06RF-25-17PD 31K5578
Product Name Circular Connector Plug Size 25, 42 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10000ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Header; 14; 8 A; 125/300 V; 0.150 in.; 2.15 in.; Polyamide 6.6 - 70078498 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2000-1306-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers