Amphenol Industrial Circular Connector Plug, Size 23, 6 Position, Cable; Product Range Amphenol Industrial TVS06RF-23-6A

Description
TV 6C 6#8(TWINAX) PIN PLUG
Request a Quote Datasheet
Description
TV 6C 6#8(TWINAX) PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-23-6A - PEI-Genesis
Philadelphia, PA, United States
TV 6C 6#8(TWINAX) PIN PLUG

TV 6C 6#8(TWINAX) PIN PLUG

Buy Now
Circular Connector Plug, Size 23, 6 Position, Cable; Product Range Amphenol Industrial - 81K4224 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 23, 6 Position, Cable; Product Range Amphenol Industrial
81K4224
Circular Connector Plug, Size 23, 6 Position, Cable; Product Range Amphenol Industrial 81K4224
CIRCULAR CONNECTOR PLUG, SIZE 23, 6 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 23, 6 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-23-6A 81K4224
Product Name Circular Connector Plug, Size 23, 6 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products