Amphenol Industrial Circular Connector Plug Size 23, 55 Position, Cable; Product Range Amphenol Industrial TVS06RF-23-55SA-LC

Description
TV 55C 55#20 SKT PLUG NI
Request a Quote Datasheet
Description
TV 55C 55#20 SKT PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-23-55SA-LC - PEI-Genesis
Philadelphia, PA, United States
TV 55C 55#20 SKT PLUG NI

TV 55C 55#20 SKT PLUG NI

Buy Now
TV 55C 55#20 SKT PLUG NI

TV 55C 55#20 SKT PLUG NI

Buy Now
Circular Connector Plug Size 23, 55 Position, Cable; Product Range Amphenol Industrial - 97J3092 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23, 55 Position, Cable; Product Range Amphenol Industrial
97J3092
Circular Connector Plug Size 23, 55 Position, Cable; Product Range Amphenol Industrial 97J3092
CIRCULAR CONNECTOR PLUG SIZE 23, 55 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 23, 55 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-23-55SA-LC TVS06RF-23-55SA-LC 97J3092
Product Name Circular Connector Plug Size 23, 55 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10103CLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details