Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted TVS06RF-23-55S

Description
TV 55C 55#20 SKT PLUG
Request a Quote Datasheet
Description
TV 55C 55#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-23-55S - PEI-Genesis
Philadelphia, PA, United States
TV 55C 55#20 SKT PLUG

TV 55C 55#20 SKT PLUG

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - TVS06RF-23-55S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
TVS06RF-23-55S
Connectors Circlr,Industrial,Metal,Assembld/Kitted TVS06RF-23-55S
RFI PLUG, 38999 SIII

RFI PLUG, 38999 SIII

Buy Now
Swedesboro, NJ, United States
TV 55C 55#20 SKT PLUG

TV 55C 55#20 SKT PLUG

Buy Now
Circular Connector Plug Size 23, 55 Position, Cable; Product Range Amphenol Industrial - 18M4512 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23, 55 Position, Cable; Product Range Amphenol Industrial
18M4512
Circular Connector Plug Size 23, 55 Position, Cable; Product Range Amphenol Industrial 18M4512
CIRCULAR CONNECTOR PLUG SIZE 23, 55 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 23, 55 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-23-55S TVS06RF-23-55S TVS06RF-23-55S 18M4512
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Plug Size 23, 55 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data