Amphenol Corporation
Tv 55C 55#20 Pin Plug Amphenol
TVS06RF-23-55HA-LC
Description
TV 55C 55#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
TV 55C 55#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Tv 55C 55#20 Pin Plug Amphenol
59X9130
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
TVS06RF-23-55HA-LC |
Amphenol TVS06RF-23-55HA-LC |
59X9130 |
|
Product Name
|
|
|
Tv 55C 55#20 Pin Plug Amphenol |
|
Gender
|
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Male / Plug
Geometry
Right Angle
Mounting
Free Hanging (In-Line), Right Angle
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details